Panasonic Res, 4K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VPB4301X

Description
RES, 4K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0101
Res, 4K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0101
RES, 4K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3931
Res, 4K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3931
RES, 4K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0101
Product Name Res, 4K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details