Panasonic Res, 4K12, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB4121X

Description
RES, 4K12, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5843
Res, 4K12, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5843
RES, 4K12, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K12, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0099
Res, 4K12, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0099
RES, 4K12, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K12, 0.1%, 63MW, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5843
Product Name Res, 4K12, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4120 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details