Panasonic Res, 3K92, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB3921X

Description
RES, 3K92, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5841
Res, 3K92, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5841
RES, 3K92, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K92, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0097
Res, 3K92, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0097
RES, 3K92, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K92, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5841
Product Name Res, 3K92, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3920 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details