Panasonic Res, 3K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB3901X

Description
RES, 3K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0096
Res, 3K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0096
RES, 3K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5840
Res, 3K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5840
RES, 3K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K9, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0096
Product Name Res, 3K9, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers