Panasonic Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB3831X

Description
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5839
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5839
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0095
Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0095
RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K83, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5839
Product Name Res, 3K83, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3830 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details