Panasonic Res, 3K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB3651X

Description
RES, 3K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0093
Res, 3K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0093
RES, 3K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5837
Res, 3K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5837
RES, 3K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K65, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0093
Product Name Res, 3K65, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3650 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details