Panasonic Res, 3K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB3601X

Description
RES, 3K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0092
Res, 3K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0092
RES, 3K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5836
Res, 3K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5836
RES, 3K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K6, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0092
Product Name Res, 3K6, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details