Panasonic Res, 3K57, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB3571X

Description
RES, 3K57, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0091
Res, 3K57, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0091
RES, 3K57, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K57, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5835
Res, 3K57, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5835
RES, 3K57, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K57, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0091
Product Name Res, 3K57, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3570 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details