Panasonic Res, 3K48, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB3481X

Description
RES, 3K48, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0090
Res, 3K48, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0090
RES, 3K48, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K48, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5834
Res, 3K48, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5834
RES, 3K48, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K48, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0090
Product Name Res, 3K48, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3480 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details