Panasonic Res, 3K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB3401X

Description
RES, 3K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5833
Res, 3K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5833
RES, 3K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0089
Res, 3K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0089
RES, 3K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K4, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5833
Product Name Res, 3K4, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers