Panasonic Res, 3K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB3321X

Description
RES, 3K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0088
Res, 3K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0088
RES, 3K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5832
Res, 3K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5832
RES, 3K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K32, 0.1%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0088
Product Name Res, 3K32, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3320 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details