Panasonic Res, 3K16, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VPB3161X

Description
RES, 3K16, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K16, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K16, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3930
Res, 3K16, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3930
RES, 3K16, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K16, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0085
Res, 3K16, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0085
RES, 3K16, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K16, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3930
Product Name Res, 3K16, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers