Panasonic Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VPB3001X

Description
RES, 3K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0082
Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0082
RES, 3K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3929
Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3929
RES, 3K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0082
Product Name Res, 3K, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details