Panasonic Res, 2K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB2431X

Description
RES, 2K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0072
Res, 2K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0072
RES, 2K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5818
Res, 2K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5818
RES, 2K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K43, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0072
Product Name Res, 2K43, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2430 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details