Panasonic Res, 2K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB2371X

Description
RES, 2K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5816
Res, 2K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5816
RES, 2K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0070
Res, 2K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0070
RES, 2K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K37, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5816
Product Name Res, 2K37, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2370 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers