Panasonic Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB2261X

Description
RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5814
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5814
RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0068
Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0068
RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K26, 0.1%, 63MW, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5814
Product Name Res, 2K26, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2260 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details