Panasonic Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VPB2211X

Description
RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3928
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3928
RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0067
Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0067
RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3928
Product Name Res, 2K21, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details