Panasonic Res, 1K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1871X

Description
RES, 1K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5807
Res, 1K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5807
RES, 1K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0059
Res, 1K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0059
RES, 1K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5807
Product Name Res, 1K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1870 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details