Panasonic Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1741X

Description
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0055
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0055
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5803
Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5803
RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K74, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0055
Product Name Res, 1K74, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1740 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details