Panasonic Res, 1K54, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1541X

Description
RES, 1K54, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K54, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K54, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5797
Res, 1K54, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5797
RES, 1K54, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K54, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K54, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0049
Res, 1K54, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0049
RES, 1K54, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K54, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5797
Product Name Res, 1K54, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1540 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers