Panasonic Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VPB1501X

Description
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0048
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0048
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components - 67AH3926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components
67AH3926
Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Electronic Components 67AH3926
RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0048
Product Name Res, 1K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers