Panasonic Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VPB1431X

Description
RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3924
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3924
RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0046
Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0046
RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K43, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3924
Product Name Res, 1K43, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details