Panasonic Res, 1K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VPB1401X

Description
RES, 1K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0045
Res, 1K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0045
RES, 1K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3923
Res, 1K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3923
RES, 1K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0045
Product Name Res, 1K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers