Panasonic Res, 1K33, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1331X

Description
RES, 1K33, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K33, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5796
Res, 1K33, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5796
RES, 1K33, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K33, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0043
Res, 1K33, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0043
RES, 1K33, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K33, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5796
Product Name Res, 1K33, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1330 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details