Panasonic Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1271X

Description
RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5794
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5794
RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0041
Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0041
RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K27, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5794
Product Name Res, 1K27, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1270 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details