RES, 1K15, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.15kohm;
RES, 1K15, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.15kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AH0036 |
| Product Name | Res, 1K15, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 1150 ohms |
| Tolerance | 0.1000 +/- % |