Panasonic Res, 1K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VPB1021X

Description
RES, 1K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0031
Res, 1K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0031
RES, 1K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5784
Res, 1K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5784
RES, 1K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K02, 0.1%, 63MW, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0031
Product Name Res, 1K02, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1020 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details