Panasonic Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB97R6X

Description
RES, 97R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 97R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3920
Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3920
RES, 97R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 97R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0026
Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0026
RES, 97R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 97R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB97R6X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB97R6X
Chip Resistor - Surface Mount ERA-2VEB97R6X
RES 97.6 OHM 0.1% 1/10W 0402

RES 97.6 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH3920 ERA-2VEB97R6X
Product Name Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567819 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details