Panasonic Chip Resistor - Surface Mount ERA-2VEB9760X

Description
RES 976 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 976 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB9760X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB9760X
Chip Resistor - Surface Mount ERA-2VEB9760X
RES 976 OHM 0.1% 1/10W 0402

RES 976 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 976R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0027
Res, 976R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0027
RES, 976R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 976R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3921
Res, 976R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3921
RES, 976R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 976R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB9760X 67AH0027
Product Name Chip Resistor - Surface Mount Res, 976R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details