Panasonic Chip Resistor - Surface Mount ERA-2VEB95R3X

Description
RES 95.3 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 95.3 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB95R3X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB95R3X
Chip Resistor - Surface Mount ERA-2VEB95R3X
RES 95.3 OHM 0.1% 1/10W 0402

RES 95.3 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 95R3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0023
Res, 95R3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0023
RES, 95R3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 95R3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95R3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3918
Res, 95R3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3918
RES, 95R3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 95R3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:95.3ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB95R3X 67AH0023
Product Name Chip Resistor - Surface Mount Res, 95R3, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details