Panasonic Res, 93R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB93R1X

Description
RES, 93R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 93R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0020
Res, 93R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0020
RES, 93R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 93R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6606
Res, 93R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6606
RES, 93R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 93R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB93R1X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB93R1X
Chip Resistor - Surface Mount ERA-2VEB93R1X
RES 93.1 OHM 0.1% 1/10W 0402

RES 93.1 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0020 ERA-2VEB93R1X
Product Name Res, 93R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers