Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 93.1Kohm Rohs Compliant Panasonic ERA-2VEB9312X

Description
0402 THIN FILM, 0.1PER, 25PPM, 93.1KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 93.1KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6685, features a resistance value of 93.1 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance (AEC-Q200 Class 1c). The product is suitable for applications requiring precise resistance values and high reliability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6685, features a resistance value of 93.1 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and a maximum overload voltage of 75 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance (AEC-Q200 Class 1c). The product is suitable for applications requiring precise resistance values and high reliability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 93.1Kohm Rohs Compliant Panasonic - 52AK6684 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 93.1Kohm Rohs Compliant Panasonic
52AK6684
0402 Thin Film, 0.1Per, 25Ppm, 93.1Kohm Rohs Compliant Panasonic 52AK6684
0402 THIN FILM, 0.1PER, 25PPM, 93.1KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 93.1KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 93.1Kohm Rohs Compliant Panasonic - 52AK6685 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 93.1Kohm Rohs Compliant Panasonic
52AK6685
0402 Thin Film, 0.1Per, 25Ppm, 93.1Kohm Rohs Compliant Panasonic 52AK6685
0402 THIN FILM, 0.1PER, 25PPM, 93.1KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 93.1KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6684
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 93.1Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details