Panasonic Res, 91R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB91R0X

Description
RES, 91R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6605
Res, 91R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6605
RES, 91R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0017
Res, 91R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0017
RES, 91R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB91R0X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB91R0X
Chip Resistor - Surface Mount ERA-2VEB91R0X
RES 91 OHM 0.1% 1/10W 0402

RES 91 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6605 ERA-2VEB91R0X
Product Name Res, 91R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details