Panasonic Chip Resistor - Surface Mount ERA-2VEB9100X

Description
RES 910 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 910 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB9100X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB9100X
Chip Resistor - Surface Mount ERA-2VEB9100X
RES 910 OHM 0.1% 1/10W 0402

RES 910 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 910R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0018
Res, 910R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0018
RES, 910R, 0.1%, 63MW, 0402, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 910R, 0.1%, 63MW, 0402, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5777
Res, 910R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5777
RES, 910R, 0.1%, 63MW, 0402, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 910R, 0.1%, 63MW, 0402, THIN FILM; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB9100X 67AH0018
Product Name Chip Resistor - Surface Mount Res, 910R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details