Panasonic Chip Resistor - Surface Mount ERA-2VEB90R9X

Description
RES 90.9 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 90.9 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB90R9X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB90R9X
Chip Resistor - Surface Mount ERA-2VEB90R9X
RES 90.9 OHM 0.1% 1/10W 0402

RES 90.9 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 90R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0014
Res, 90R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0014
RES, 90R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 90R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6604
Res, 90R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6604
RES, 90R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 90R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB90R9X 67AH0014
Product Name Chip Resistor - Surface Mount Res, 90R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573211 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details