Panasonic Chip Resistor - Surface Mount ERA-2VEB9091X

Description
RES 9.09K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 9.09K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB9091X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB9091X
Chip Resistor - Surface Mount ERA-2VEB9091X
RES 9.09K OHM 0.1% 1/10W 0402

RES 9.09K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 9K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5776
Res, 9K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5776
RES, 9K09, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K09, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0016
Res, 9K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0016
RES, 9K09, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K09, 0.1%, 63MW, 0402, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB9091X 67AH5776
Product Name Chip Resistor - Surface Mount Res, 9K09, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers