Panasonic Chip Resistor - Surface Mount ERA-2VEB9090X

Description
RES 909 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 909 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB9090X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB9090X
Chip Resistor - Surface Mount ERA-2VEB9090X
RES 909 OHM 0.1% 1/10W 0402

RES 909 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 909R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5775
Res, 909R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5775
RES, 909R, 0.1%, 63MW, 0402, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 909R, 0.1%, 63MW, 0402, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0015
Res, 909R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0015
RES, 909R, 0.1%, 63MW, 0402, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 909R, 0.1%, 63MW, 0402, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB9090X 67AH5775
Product Name Chip Resistor - Surface Mount Res, 909R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6344FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details