Panasonic Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB86R6X

Description
RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6602
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6602
RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0008
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0008
RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB86R6X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB86R6X
Chip Resistor - Surface Mount ERA-2VEB86R6X
RES 86.6 OHM 0.1% 1/10W 0402

RES 86.6 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6602 ERA-2VEB86R6X
Product Name Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details