Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 86.6Kohm Rohs Compliant Panasonic ERA-2VEB8662X

Description
0402 THIN FILM, 0.1PER, 25PPM, 86.6KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.1PER, 25PPM, 86.6KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6677, features a resistance value of 86.6 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and is RoHS compliant. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards. Its construction includes a high reliability metal film on an alumina substrate, ensuring durability under various environmental conditions.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK6677, features a resistance value of 86.6 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.1 W at 85°C and is RoHS compliant. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards. Its construction includes a high reliability metal film on an alumina substrate, ensuring durability under various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 86.6Kohm Rohs Compliant Panasonic - 52AK6677 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 86.6Kohm Rohs Compliant Panasonic
52AK6677
0402 Thin Film, 0.1Per, 25Ppm, 86.6Kohm Rohs Compliant Panasonic 52AK6677
0402 THIN FILM, 0.1PER, 25PPM, 86.6KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 86.6KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 86.6Kohm Rohs Compliant Panasonic - 52AK6676 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 86.6Kohm Rohs Compliant Panasonic
52AK6676
0402 Thin Film, 0.1Per, 25Ppm, 86.6Kohm Rohs Compliant Panasonic 52AK6676
0402 THIN FILM, 0.1PER, 25PPM, 86.6KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 86.6KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6677
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 86.6Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers