Panasonic Chip Resistor - Surface Mount ERA-2VEB8450X

Description
RES 845 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 845 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB8450X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB8450X
Chip Resistor - Surface Mount ERA-2VEB8450X
RES 845 OHM 0.1% 1/10W 0402

RES 845 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 845R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0006
Res, 845R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0006
RES, 845R, 0.1%, 63MW, 0402, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 845R, 0.1%, 63MW, 0402, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5769
Res, 845R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5769
RES, 845R, 0.1%, 63MW, 0402, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 845R, 0.1%, 63MW, 0402, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB8450X 67AH0006
Product Name Chip Resistor - Surface Mount Res, 845R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 845 ohms 845 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details