Panasonic Chip Resistor - Surface Mount ERA-2VEB82R5X

Description
RES 82.5 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 82.5 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB82R5X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB82R5X
Chip Resistor - Surface Mount ERA-2VEB82R5X
RES 82.5 OHM 0.1% 1/10W 0402

RES 82.5 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 82R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6598
Res, 82R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6598
RES, 82R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 82R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9999
Res, 82R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9999
RES, 82R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 82R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB82R5X 67AH6598
Product Name Chip Resistor - Surface Mount Res, 82R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3012FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details