Panasonic Resistors - Chip Resistor - Surface Mount ERA-2VEB82R0X

Description
RES 82 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 82 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2VEB82R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2VEB82R0X
Resistors - Chip Resistor - Surface Mount ERA-2VEB82R0X
RES 82 OHM 0.1% 1/10W 0402

RES 82 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 82R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6597
Res, 82R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6597
RES, 82R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9998
Res, 82R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9998
RES, 82R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB82R0X 67AH6597
Product Name Resistors - Chip Resistor - Surface Mount Res, 82R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 82 ohms 82 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details