Panasonic Chip Resistor - Surface Mount ERA-2VEB8251X

Description
RES 8.25K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 8.25K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB8251X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB8251X
Chip Resistor - Surface Mount ERA-2VEB8251X
RES 8.25K OHM 0.1% 1/10W 0402

RES 8.25K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 8K25, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5768
Res, 8K25, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5768
RES, 8K25, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K25, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0004
Res, 8K25, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0004
RES, 8K25, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K25, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB8251X 67AH5768
Product Name Chip Resistor - Surface Mount Res, 8K25, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD334JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details