Panasonic Chip Resistor - Surface Mount ERA-2VEB8250X

Description
RES 825 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 825 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB8250X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB8250X
Chip Resistor - Surface Mount ERA-2VEB8250X
RES 825 OHM 0.1% 1/10W 0402

RES 825 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 825R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5767
Res, 825R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5767
RES, 825R, 0.1%, 63MW, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 825R, 0.1%, 63MW, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0003
Res, 825R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0003
RES, 825R, 0.1%, 63MW, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 825R, 0.1%, 63MW, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB8250X 67AH5767
Product Name Chip Resistor - Surface Mount Res, 825R, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details