Panasonic 0402 Thin Film, 0.1Per, 25Ppm, 82Kohm Rohs Compliant Panasonic ERA-2VEB8202X

Description
0402 THIN FILM, 0.1PER, 25PPM, 82KOHM ROHS COMPLIANT: YES
Datasheet
Description
0402 THIN FILM, 0.1PER, 25PPM, 82KOHM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.1Per, 25Ppm, 82Kohm Rohs Compliant Panasonic - 52AK6670 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 82Kohm Rohs Compliant Panasonic
52AK6670
0402 Thin Film, 0.1Per, 25Ppm, 82Kohm Rohs Compliant Panasonic 52AK6670
0402 THIN FILM, 0.1PER, 25PPM, 82KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 82KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.1Per, 25Ppm, 82Kohm Rohs Compliant Panasonic - 52AK6671 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.1Per, 25Ppm, 82Kohm Rohs Compliant Panasonic
52AK6671
0402 Thin Film, 0.1Per, 25Ppm, 82Kohm Rohs Compliant Panasonic 52AK6671
0402 THIN FILM, 0.1PER, 25PPM, 82KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.1PER, 25PPM, 82KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB8202X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB8202X
Chip Resistor - Surface Mount ERA-2VEB8202X
RES 82K OHM 0.1% 25PPM 0402

RES 82K OHM 0.1% 25PPM 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52AK6670 ERA-2VEB8202X
Product Name 0402 Thin Film, 0.1Per, 25Ppm, 82Kohm Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details