Panasonic Resistors - Chip Resistor - Surface Mount ERA-2VEB8201X

Description
Win Source Part Number: 1129865-ERA-2VEB8201 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 8.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA2VEB8201X; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERA-2VEB8201XTR,E RA2VEB8201X,10-ERA-2 VEB8201XCT,10-ERA-2V EB8201XDKR Base Product Number: ERA-2VEB
Request a Quote Datasheet
Description
Win Source Part Number: 1129865-ERA-2VEB8201 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 8.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA2VEB8201X; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERA-2VEB8201XTR,E RA2VEB8201X,10-ERA-2 VEB8201XCT,10-ERA-2V EB8201XDKR Base Product Number: ERA-2VEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129865-ERA-2VEB8201X
Resistors - Chip Resistor - Surface Mount 1129865-ERA-2VEB8201X
Win Source Part Number: 1129865-ERA-2VEB8201 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 8.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA2VEB8201X; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERA-2VEB8201XTR,E RA2VEB8201X,10-ERA-2 VEB8201XCT,10-ERA-2V EB8201XDKR Base Product Number: ERA-2VEB

Win Source Part Number: 1129865-ERA-2VEB8201X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2V
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 8.2 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA2VEB8201X;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERA-2VEB8201XTR,ERA2VEB8201X,10-ERA-2VEB8201XCT,10-ERA-2VEB8201XDKR
Base Product Number: ERA-2VEB

Buy Now Datasheet
10W Resistor - 52-ERA-2VEB8201X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERA-2VEB8201X
10W Resistor 52-ERA-2VEB8201X
RES 8.2K OHM 0.1% 1/10W 0402 Product overview: ERA-2VEB8201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2VEB8201X can be used for catalog matching and distributor lookup.

RES 8.2K OHM 0.1% 1/10W 0402 Product overview: ERA-2VEB8201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2VEB8201X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 8K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6600
Res, 8K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6600
RES, 8K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0002
Res, 8K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0002
RES, 8K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1129865-ERA-2VEB8201X 52-ERA-2VEB8201X 67AH6600
Product Name Resistors - Chip Resistor - Surface Mount 10W Resistor Res, 8K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details