Panasonic Res, 8K06, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VEB8061X

Description
RES, 8K06, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 8K06, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K06, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9997
Res, 8K06, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9997
RES, 8K06, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K06, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5766
Res, 8K06, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5766
RES, 8K06, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K06, 0.1%, 63MW, 0402, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB8061X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB8061X
Chip Resistor - Surface Mount ERA-2VEB8061X
RES 8.06K OHM 0.1% 1/10W 0402

RES 8.06K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9997 ERA-2VEB8061X
Product Name Res, 8K06, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers