Panasonic Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VEB78R7X

Description
RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9992
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9992
RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6595
Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6595
RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

RES, 78R7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB78R7X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB78R7X
Chip Resistor - Surface Mount ERA-2VEB78R7X
RES 78.7 OHM 0.1% 1/10W 0402

RES 78.7 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 66AH9992 ERA-2VEB78R7X
Product Name Res, 78R7, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers