Panasonic Chip Resistor - Surface Mount ERA-2VEB7871X

Description
RES 7.87K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 7.87K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB7871X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB7871X
Chip Resistor - Surface Mount ERA-2VEB7871X
RES 7.87K OHM 0.1% 1/10W 0402

RES 7.87K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB7871X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB7871X
Chip Resistor - Surface Mount ERA-2VEB7871X
RES 7.87K OHM 0.1% 1/10W 0402

RES 7.87K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5764
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5764
RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9994
Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9994
RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K87, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2VEB7871X ERA-2VEB7871X 67AH5764
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 7K87, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 7870 ohms 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 10 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details