Panasonic Chip Resistor - Surface Mount ERA-2VEB7681X

Description
RES 7.68K OHM 0.1% 1/10W 0402
Datasheet
Description
RES 7.68K OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB7681X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB7681X
Chip Resistor - Surface Mount ERA-2VEB7681X
RES 7.68K OHM 0.1% 1/10W 0402

RES 7.68K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5762
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5762
RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic - 66AH9991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic
66AH9991
Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic 66AH9991
RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K68, 0.1%, 63MW, 0402, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VEB7681X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB7681X
Chip Resistor - Surface Mount ERA-2VEB7681X
RES 7.68K OHM 0.1% 1/10W 0402

RES 7.68K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERA-2VEB7681X 67AH5762 ERA-2VEB7681X
Product Name Chip Resistor - Surface Mount Res, 7K68, 0.1%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details